Texas Instruments SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DGK

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT101 is a high-speed differential translator/repeater that converts LVDS, PECL, or CML input signals to 3.3-V LVPECL output signals at rates up to 2 Gbps. It includes an integrated 110-Ω differential termination resistor and operates from a 3.3-V supply. The device is offered in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is characterized for operation from -40°C to 85°C. Total jitter is less than 65 ps, with maximum part-to-part skew of 100 ps. The receiver input threshold hysteresis is 25 mV over a 0 V to 4 V input voltage range.

Datasheet Summary
Powered by GS/AI

The SN65LVDT101 is a high-speed differential translator/repeater that converts LVDS, PECL, or CML input signals to 3.3-V LVPECL output signals at rates up to 2 Gbps. It includes an integrated 110-Ω differential termination resistor and operates from a 3.3-V supply. The device is offered in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is characterized for operation from -40°C to 85°C. Total jitter is less than 65 ps, with maximum part-to-part skew of 100 ps. The receiver input threshold hysteresis is 25 mV over a 0 V to 4 V input voltage range.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDT101DGK - Texas Instruments
Dallas, TX, United States
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDT101DGK
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DGK
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGK - 129855-SN65LVDT101DGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGK
129855-SN65LVDT101DGK
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGK 129855-SN65LVDT101DGK
Manufacturer: Texas Instruments Win Source Part Number: 129855-SN65LVDT101DG K Packaging: Tube/Rail Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 630ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Alternative Parts (Cross-Reference): SN65LVDT101DR; SN65LVDT101DGKG4; SN65LVDT101DGK; SN65LVDT101DGKR; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129855-SN65LVDT101DGK
Packaging: Tube/Rail
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 630ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Alternative Parts (Cross-Reference): SN65LVDT101DR; SN65LVDT101DGKG4; SN65LVDT101DGK; SN65LVDT101DGKR;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDT101DGK
Interface Transceiver IC 756-SN65LVDT101DGK
2Gbps LVDS/LVPECL/CML Translator, 1-Ch, 8-VSSOP Product overview: SN65LVDT101DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101DGK can be used for catalog matching and distributor lookup.

2Gbps LVDS/LVPECL/CML Translator, 1-Ch, 8-VSSOP Product overview: SN65LVDT101DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT101DGK
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT101DGK
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDT101DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101DGK
Signal Buffers, Repeaters, Splitters SN65LVDT101DGK
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDT101DGK - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101DGK
Signal Buffers, Repeaters, Splitters SN65LVDT101DGK
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT101DGK 129855-SN65LVDT101DGK 756-SN65LVDT101DGK SN65LVDT101DGK SN65LVDT101DGK SN65LVDT101DGK
Product Name SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGK Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details