Texas Instruments SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS32BDR

Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote
Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad LVDS receiver with a -2 V to 4.4 V common-mode input voltage range, integrated 110 Ω line termination resistors, 4 ns typical propagation delay, and 15 kV HBM ESD protection, housed in a 16-pin SOIC package with a 1.27 mm terminal pitch and rated for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Quad LVDS receiver with a -2 V to 4.4 V common-mode input voltage range, integrated 110 Ω line termination resistors, 4 ns typical propagation delay, and 15 kV HBM ESD protection, housed in a 16-pin SOIC package with a 1.27 mm terminal pitch and rated for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDS32BDR - Texas Instruments
Dallas, TX, United States
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDS32BDR
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS32BDR
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65LVDS32BDR
3.3V SOIC Interface Transceiver IC 710-SN65LVDS32BDR
LVDS Receiver 400Mbps 3.3V SOIC Product overview: SN65LVDS32BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32BDR can be used for catalog matching and distributor lookup.

LVDS Receiver 400Mbps 3.3V SOIC Product overview: SN65LVDS32BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BDR - 029588-SN65LVDS32BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BDR
029588-SN65LVDS32BDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BDR 029588-SN65LVDS32BDR
Manufacturer: Texas Instruments Win Source Part Number: 029588-SN65LVDS32BDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Family Name: SN65LVDS32B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9125ESE+; FIN1032M_NL; FIN1032MX_NF40; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 029588-SN65LVDS32BDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Family Name: SN65LVDS32B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9125ESE+; FIN1032M_NL; FIN1032MX_NF40;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS32BDR
LVDS Interface IC SN65LVDS32BDR
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet
Differential Line Receiver, Quad, Soic-16; Device Type Texas Instruments - 76C0758 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Receiver, Quad, Soic-16; Device Type Texas Instruments
76C0758
Differential Line Receiver, Quad, Soic-16; Device Type Texas Instruments 76C0758
DIFFERENTIAL LINE RECEIVER, QUAD, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DIFFERENTIAL LINE RECEIVER, QUAD, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Differential Line Receiver, Quad, Soic-1; Msl Texas Instruments - 26AJ9068 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Receiver, Quad, Soic-1; Msl Texas Instruments
26AJ9068
Differential Line Receiver, Quad, Soic-1; Msl Texas Instruments 26AJ9068
DIFFERENTIAL LINE RECEIVER, QUAD, SOIC-1; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIFFERENTIAL LINE RECEIVER, QUAD, SOIC-1; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS32BDR 710-SN65LVDS32BDR 029588-SN65LVDS32BDR SN65LVDS32BDR 76C0758 26AJ9068
Product Name SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BDR LVDS Interface IC Differential Line Receiver, Quad, Soic-16; Device Type Texas Instruments Differential Line Receiver, Quad, Soic-1; Msl Texas Instruments
Technology LVDS
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers