Texas Instruments SN65LVDS391 Quad LVDS Transmitter SN65LVDS391DG4

Description
Quad LVDS Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS391 Quad LVDS Transmitter - SN65LVDS391DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS391 Quad LVDS Transmitter
SN65LVDS391DG4
SN65LVDS391 Quad LVDS Transmitter SN65LVDS391DG4
Quad LVDS Transmitter 16-SOIC -40 to 85

Quad LVDS Transmitter 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LVDS391DG4
Quad SOIC Interface Transceiver IC 710-SN65LVDS391DG4
Quad LVDS driver with improved ESD 16-SOIC -40 to 85 Product overview: SN65LVDS391DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391DG4 can be used for catalog matching and distributor lookup.

Quad LVDS driver with improved ESD 16-SOIC -40 to 85 Product overview: SN65LVDS391DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261178-SN65LVDS391DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261178-SN65LVDS391DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261178-SN65LVDS391DG4
Win Source Part Number: 1261178-SN65LVDS391D G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Driver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS391

Win Source Part Number: 1261178-SN65LVDS391DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS391

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS391DG4
LVDS Interface IC SN65LVDS391DG4
LVDS Interface IC Hi-Spd Diff

LVDS Interface IC Hi-Spd Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS391DG4 710-SN65LVDS391DG4 1261178-SN65LVDS391DG4 SN65LVDS391DG4
Product Name SN65LVDS391 Quad LVDS Transmitter Quad SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers