Quad high-speed differential receiver with a -4 V to 5 V common-mode input voltage range and 560 Mbps single-channel signaling rate, in a 16-pin TSSOP package. The device meets the ANSI TIA/EIA-644A standard and operates from -40°C to 85°C. It includes a failsafe circuit that asserts a high output after loss of input signal and integrates no termination resistor. The SN65LVDS348PWG4 is a variant of the SN65LVDS348 series with NIPDAU lead finish and is characterized for operation in industrial temperature ranges.
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Quad LVDS receiver with -4-V to +5-V common-mode range with fast rise/fall time 16-TSSOP -40 to 85 Product overview: SN65LVDS348PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS348PWG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261176-SN65LVDS348P
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDS348PWG4
Base Product Number: 65LVDS348
LVDS Interface IC Quad LVDS Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS348PWG4 | 710-SN65LVDS348PWG4 | 1261176-SN65LVDS348PWG4 | SN65LVDS348PWG4 |
| Product Name | SN65LVDS348 Quad LVDS Receiver with -4 to 5V Common-mode Range | Quad TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 340000 kbps | 560000 kbps | 560000 kbps | 340000 to ? kbps |