Texas Instruments SN65MLVD129 Dual 1:4 LVTTL to M-LVDS Repeater SN65MLVD129DGGR

Description
Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD129 Dual 1:4 LVTTL to M-LVDS Repeater - SN65MLVD129DGGR - Texas Instruments
Dallas, TX, United States
SN65MLVD129 Dual 1:4 LVTTL to M-LVDS Repeater
SN65MLVD129DGGR
SN65MLVD129 Dual 1:4 LVTTL to M-LVDS Repeater SN65MLVD129DGGR
Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85

Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
756-SN65MLVD129DGGR
Dual TSSOP Interface Transceiver IC 756-SN65MLVD129DGGR
Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 Product overview: SN65MLVD129DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65MLVD129DGGR can be used for catalog matching and distributor lookup.

Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 Product overview: SN65MLVD129DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65MLVD129DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD129DGGR - 1252979-SN65MLVD129DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD129DGGR
1252979-SN65MLVD129DGGR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD129DGGR 1252979-SN65MLVD129DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1252979-SN65MLVD129D GGR Packaging: Reel - TR Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: MLVDS Delay Time: 3.0ns (Maximum) Capacitance - Input: 5pF Family Name: SN65MLVD129 Categories: Integrated Circuits (ICs) Operating Supply Current: 112mA Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Data Rate (Maximum): 250Mbps Alternative Parts (Cross-Reference): MAX14950ACTL+; MAX14970ETP+; MAX4950ACTX+T; Introduction Date: April 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252979-SN65MLVD129DGGR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: MLVDS
Delay Time: 3.0ns (Maximum)
Capacitance - Input: 5pF
Family Name: SN65MLVD129
Categories: Integrated Circuits (ICs)
Operating Supply Current: 112mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Data Rate (Maximum): 250Mbps
Alternative Parts (Cross-Reference): MAX14950ACTL+; MAX14970ETP+; MAX4950ACTX+T;
Introduction Date: April 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD129DGGR
LVDS Interface IC SN65MLVD129DGGR
LVDS Interface IC Dual 1:4 LVTTL to M-LVDS Repeater

LVDS Interface IC Dual 1:4 LVTTL to M-LVDS Repeater

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65MLVD129DGGR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65MLVD129DGGR
Signal Buffers, Repeaters, Splitters SN65MLVD129DGGR
IC MULTIPLEXER 1CH 48TSSOP

IC MULTIPLEXER 1CH 48TSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65MLVD129DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65MLVD129DGGR
Signal Buffers, Repeaters, Splitters SN65MLVD129DGGR
Buffer, Multiplexer 1 x 2:8 Channel 250Mbps 48-TSSOP

Buffer, Multiplexer 1 x 2:8 Channel 250Mbps 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65MLVD129DGGR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65MLVD129DGGR
IC MULTIPLEXER 1CH 48TSSOP

IC MULTIPLEXER 1CH 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD129DGGR 756-SN65MLVD129DGGR 1252979-SN65MLVD129DGGR SN65MLVD129DGGR SN65MLVD129DGGR SN65MLVD129DGGR SN65MLVD129DGGR
Product Name SN65MLVD129 Dual 1:4 LVTTL to M-LVDS Repeater Dual TSSOP Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD129DGGR LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65MLVD129 Dual 1:4 LVTTL to M-LVDS Repeater Transceiver Buffer Buffer; Buffer, Multiplexer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 8 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - 1028540-CD74HCT4067QM96Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC
View Details
3 suppliers