Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4 SN65LVDS105PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252880-SN65LVDS105P WRG4 Packaging: Reel - TR Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVDS Delay Time: 2.2ns Capacitance - Input: 3pF Family Name: SN65LVDS105 Categories: Integrated Circuits (ICs) Operating Supply Current: 23mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Alternative Parts (Cross-Reference): SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252880-SN65LVDS105P WRG4 Packaging: Reel - TR Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVDS Delay Time: 2.2ns Capacitance - Input: 3pF Family Name: SN65LVDS105 Categories: Integrated Circuits (ICs) Operating Supply Current: 23mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Alternative Parts (Cross-Reference): SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4 - 1252880-SN65LVDS105PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4
1252880-SN65LVDS105PWRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4 1252880-SN65LVDS105PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252880-SN65LVDS105P WRG4 Packaging: Reel - TR Type: Buffer, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVDS Delay Time: 2.2ns Capacitance - Input: 3pF Family Name: SN65LVDS105 Categories: Integrated Circuits (ICs) Operating Supply Current: 23mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Data Rate (Maximum): 400Mbps Alternative Parts (Cross-Reference): SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252880-SN65LVDS105PWRG4
Packaging: Reel - TR
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVDS
Delay Time: 2.2ns
Capacitance - Input: 3pF
Family Name: SN65LVDS105
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 400Mbps
Alternative Parts (Cross-Reference): SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS105PWRG4
Signal Buffers, Repeaters, Splitters SN65LVDS105PWRG4
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS105PWRG4
Signal Buffers, Repeaters, Splitters SN65LVDS105PWRG4
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS105PWRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS105PWRG4
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1252880-SN65LVDS105PWRG4 SN65LVDS105PWRG4 SN65LVDS105PWRG4 SN65LVDS105PWRG4
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PWRG4 Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer Buffer; Buffer, Multiplexer Sensor Interface; Buffer
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9805JS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details