Texas Instruments SN65LVDT14-EP Enhanced Product Memorystick(Tm) Interconnect Extender Chipset SN65LVDT14QPWREP

Description
Enhanced Product Memorystick(Tm) Interconnect Extender Chipset 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Memorystick(Tm) Interconnect Extender Chipset 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT14-EP Enhanced Product Memorystick(Tm) Interconnect Extender Chipset - SN65LVDT14QPWREP - Texas Instruments
Dallas, TX, United States
SN65LVDT14-EP Enhanced Product Memorystick(Tm) Interconnect Extender Chipset
SN65LVDT14QPWREP
SN65LVDT14-EP Enhanced Product Memorystick(Tm) Interconnect Extender Chipset SN65LVDT14QPWREP
Enhanced Product Memorystick(Tm) Interconnect Extender Chipset 20-TSSOP -40 to 125

Enhanced Product Memorystick(Tm) Interconnect Extender Chipset 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDT14QPWREP
3.3V TSSOP Interface Transceiver IC 710-SN65LVDT14QPWREP
4 Ch Buffer Transceiver, 125Mbps, 3.3V, -40 to 125°C, TSSOP Product overview: SN65LVDT14QPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT14QPWREP can be used for catalog matching and distributor lookup.

4 Ch Buffer Transceiver, 125Mbps, 3.3V, -40 to 125°C, TSSOP Product overview: SN65LVDT14QPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT14QPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT14QPWREP
LVDS Interface IC SN65LVDT14QPWREP
LVDS Interface IC Mil Enhance MemStick Intercon Ext Chipset

LVDS Interface IC Mil Enhance MemStick Intercon Ext Chipset

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT14QPWREP 710-SN65LVDT14QPWREP SN65LVDT14QPWREP
Product Name SN65LVDT14-EP Enhanced Product Memorystick(Tm) Interconnect Extender Chipset 3.3V TSSOP Interface Transceiver IC LVDS Interface IC
Device Type SN65LVDT14-EP Enhanced Product Memorystick(Tm) Interconnect Extender Chipset Transceiver
# of Tx 1 #
# of Rx 4 #
Data Rate 125000 kbps 125000 kbps 125000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details