Texas Instruments SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047PW

Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047PW - Texas Instruments
Dallas, TX, United States
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047PW
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047PW
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65MLVD047PW
Quad TSSOP Interface Transceiver IC 710-SN65MLVD047PW
Multipoint-LVDS quad differential line driver 16-TSSOP -40 to 85 Product overview: SN65MLVD047PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047PW can be used for catalog matching and distributor lookup.

Multipoint-LVDS quad differential line driver 16-TSSOP -40 to 85 Product overview: SN65MLVD047PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PW - 065086-SN65MLVD047PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PW
065086-SN65MLVD047PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PW 065086-SN65MLVD047PW
Manufacturer: Texas Instruments Win Source Part Number: 065086-SN65MLVD047PW Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065086-SN65MLVD047PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD047PW
LVDS Interface IC SN65MLVD047PW
LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047PW 710-SN65MLVD047PW 065086-SN65MLVD047PW SN65MLVD047PW
Product Name SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver Quad TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PW LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Data Rate 200000 kbps 200000 kbps 200000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
CD54AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC541F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details