The SN65LVPE504 is a quad-channel PCIe redriver and equalizer supporting data rates up to 5.0 Gbps, compliant with PCIe specification revision 2.1. It features selectable equalization, de-emphasis, and output swing per channel, with support for electrical idle and low-power modes reducing operating power by up to 80%. The device is packaged in a 42-pin 9 mm × 3.5 mm TQFN and operates over a free-air temperature range of -40°C to 85°C. It meets ESD standards of 6000 V HBM, 1000 V CDM, and 200 V MM.
Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer 42-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252972-SN65LVPE504R
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 42-WFQFN Exposed Pad
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML
Output: CML
Number of Channels: 4
Delay Time: 280ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Family Name: SN65LVPE504
Categories: Integrated Circuits (ICs)
Operating Supply Current: 174mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-WQFN (3.5x9.0)
Data Rate (Maximum): 5Gbps
Alternative Parts (Cross-Reference): STA1102RQTR; STA1102RUTR; MAX4950CTO+;
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Communications & Networking, Portable Devices
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr
4-Ch 5Gbps PCIe Gen II Redriver, 42-WQFN Product overview: SN65LVPE504RUAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVPE504RUAR can be used for catalog matching and distributor lookup.
IC REDRIVER PCIE 4CH 42WQFN
Buffer, ReDriver 4 Channel 5Gbps 42-WQFN (3.5x9)
IC REDRIVER PCIE 4CH 42WQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE504RUAR | 1252972-SN65LVPE504RUAR | SN65LVPE504RUAR | 755-SN65LVPE504RUAR | SN65LVPE504RUAR | SN65LVPE504RUAR | SN65LVPE504RUAR |
| Product Name | SN65LVPE504 Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE504RUAR | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Technology | PCI; PCI Express | ||||||
| Device Type | SN65LVPE504 Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer | Signal Conditioner; Buffer | Transceiver | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |