The SN65LVDS179MDGKREP is a high-speed differential line driver and receiver compliant with ANSI/TIA/EIA-644, designed for point-to-point baseband data transmission up to 400 Mbps over 100-Ω controlled impedance media. It operates from a single 3.3-V supply, features LVTTL input levels that are 5-V tolerant, and has a propagation delay of 1.7 ns (driver) and 3.7 ns (receiver). The device is housed in an 8-pin VSSOP (DGK) package and is characterized for operation from -55°C to 125°C. The driver enable function reduces quiescent power without placing outputs in a high-impedance state. The device meets JEDEC reliability standards and is qualified for extended temperature operation.
Enhanced Product High-Speed Differential Line Drivers And Receivers 8-VSSOP -55 to 125
400Mbps LVDS Transceiver, 3.3V, 1 Driver/1 Receiver, VSSOP Product overview: SN65LVDS179MDGKREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS179MDGKR
DIFF LINE DRI/RCVR, 400MBPS, MSOP-8; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); No. of Pins:8Pins; Operating Temperature Max:125°C; Operating Temperature RoHS Compliant: Yes
LVDS Interface IC Mil Enh Hi-Spd Diff Line Drvr & Rcvr
IC TRANSCEIVER FULL 1/1 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS179MDGKREP | 710-SN65LVDS179MDGKREP | 26AJ9067 | SN65LVDS179MDGKREP | SN65LVDS179MDGKREP |
| Product Name | SN65LVDS179-EP Enhanced Product High-Speed Differential Line Drivers And Receivers | 3.3V Interface Transceiver IC | Diff Line Dri/rcvr, 400Mbps, Msop-8; Ic Interface Type Texas Instruments | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |