The SN65LVDS94 is an LVDS serdes receiver that converts five serial LVDS data and clock channels into 28 parallel LVTTL outputs at up to 1.904 Gbps throughput. It operates from a single 3.3-V supply, consumes less than 1 mW when disabled, and features a wide phase-lock input frequency range of 20 MHz to 68 MHz. The device is packaged in a 56-pin TSSOP with a 20-mil terminal pitch and is characterized for operation from -40°C to 85°C. It meets the ANSI/EIA/TIA-644 standard and includes a shutdown input to reduce power consumption. Bus pins tolerate up to 4-kV HBM ESD.
Serdes (Serializer/Deserial
Manufacturer: Texas Instruments
Win Source Part Number: 029598-SN65LVDS94DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: LVTTL
Data Rate: 1.904Gbps
Input Type: LVDS
Number of Outputs: 28
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LVDS Serdes Deserializer, 1904Mbps, 28-Ch, 3.3V, TSSOP Product overview: SN65LVDS94DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS94DGGR can be used for catalog matching and distributor lookup.
IC LVDS SERDES RECEIVER 56-TSSOP
LVDS Interface IC Serdes Receiver
1.904Gbps Deserializer 4 Input 28 Output 56-TSSOP
IC LVDS SERDES RECEIVER 56-TSSOP
IC LVDS SERDES RECEIVER 56-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS94DGGR | 029598-SN65LVDS94DGGR | 755-SN65LVDS94DGGR | SN65LVDS94DGGR | SN65LVDS94DGGR | SN65LVDS94DGGR | SN65LVDS94DGGR | SN65LVDS94DGGR |
| Product Name | SN65LVDS94 Serdes (Serializer/Deserializer) Receiver | Interface - Interface - Serializers, Deserializers - SN65LVDS94DGGR | 3.3V TSSOP Interface Transceiver IC | Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Technology | LVDS | |||||||
| Device Type | Receiver | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |