The SN65LVPE501 is a dual channel, single lane PCIe redriver and signal conditioner supporting data rates up to 5.0 Gbps, compliant with PCIe specification revision 2.1. It is packaged in a 24-pin VQFN (RGE) package measuring 4 × 4 mm with a thermal pad that must be soldered to a ground plane. The device operates from a single 3.3 V supply, consumes 330 mW typically at 3.3 V in active mode, and reduces power to less than 1 mW in sleep mode. It features selectable equalization, de-emphasis, and output swing control, receiver detection, and auto-low-power mode. The part is rated for operation from -40 °C to 85 °C and meets HBM ESD protection of 3,000 V, CDM of 1,500 V, and MM of 200 V.
Dual Channel x1 PCI Express Gen II Redriver/Equalizer 24-VQFN -40 to 85
Dual Channel Single Lane PCI Express Gen II Redriver 24-VQFN -40 to 85 Product overview: SN65LVPE501RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE501RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 211880-SN65LVPE501RG
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 5Gbps
Delay Time: 280ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Family Name: SN65LVPE501RGER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 101mA
Alternative Parts (Cross-Reference): SN65LVPE501RGET;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REDRIVER PCIE 2CH 24VQFN
IC REDRIVER PCIE 2CH 24VQFN
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE501RGER | 756-SN65LVPE501RGER | 211880-SN65LVPE501RGER | SN65LVPE501RGER | SN65LVPE501RGER | SN65LVPE501RGER |
| Product Name | SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer | Dual VQFN Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE501RGER | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | PCI; PCI Express | |||||
| Device Type | SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer | Transceiver | Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |