The SN65LVPE512RGER is a dual-channel USB 3.0 redriver and signal conditioner supporting 5 Gbps data rates, housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It features selectable equalization, de-emphasis, and output swing control, integrated termination, and hot-plug capability. The device complies with USB 3.0 specification revision 1.0 and supports U0, U2, and U3 low-power modes with typical power consumption of 315 mW in active mode and 7 mW with no connection detected. It offers ESD protection per HBM: 5000 V, CDM: 1500 V, and MM: 200 V. Operating temperature ranges from -40°C to 85°C.
Dual Channel USB 3.0 Redriver, Equalizer 24-VQFN -40 to 85
Dual Channel USB 3.0 Redriver, 5Gbps, CML In, VQFN Product overview: SN65LVPE512RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVPE512RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252973-SN65LVPE512R
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB 3.0
Input: CML
Output: CML
Supply Current: 100mA
Number of Channels: 2
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Family Name: SN65LVPE512
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Data Rate (Maximum): 5Gbps
Alternative Parts (Cross-Reference): PTN36242LBS/S900; PTN36242LBS; PTN36242LBS/S900Y; PTN36242LBS,518;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
IC REDRIVER USB 3.0 2CH 24VQFN
IC REDRIVER USB 3.0 2CH 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVPE512RGER | 756-SN65LVPE512RGER | 1252973-SN65LVPE512RGER | SN65LVPE512RGER | SN65LVPE512RGER | SN65LVPE512RGER |
| Product Name | SN65LVPE512 Dual Channel USB 3.0 Redriver, Equalizer | Dual VQFN Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVPE512RGER | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | USB | |||||
| Device Type | SN65LVPE512 Dual Channel USB 3.0 Redriver, Equalizer | Transceiver | Signal Conditioner; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |