The SN65MLVD200A is a half-duplex multipoint LVDS line driver and receiver optimized for signaling rates up to 100 Mbps, compliant with the TIA/EIA-899 M-LVDS standard. It is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and operates over a temperature range of -40°C to 85°C. The device features 8 kV ESD protection on bus pins, a common-mode voltage range of -1 V to 3.4 V, and high-impedance bus pins when disabled or when VCC is below 1.5 V. It includes a Type-1 receiver with 25 mV hysteresis for improved noise immunity.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
Half-Duplex M-LVDS Transceiver, 100Mbps, 3.3V, 8-SOIC Product overview: SN65MLVD200ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD200ADR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
LVDS TRANSCEIVER, 100MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:700ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS TRANSCEIVER, 100MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:700ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes
LVDS Interface IC Half-Duplex M-LVDS Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD200ADR | 710-SN65MLVD200ADR | SN65MLVD200ADR | 23AC9698 | SN65MLVD200ADR |
| Product Name | SN65MLVD200A Half-Duplex M-LVDS Transceiver | 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Lvds Transceiver, 100Mbps, Soic-8; Device Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | LVDS, Multipoint | Bus LVDS | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |