Texas Instruments SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348D

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT348D is a quad high-speed differential receiver with integrated 110Ω termination resistors, designed for point-to-point baseband data transmission over 100Ω media. It operates from -40°C to 85°C and meets the ANSI/TIA/EIA-644A standard. The device is packaged in a 16-pin SOIC with a body size of 6.76 mm width and 505.46 mm length in tube packaging. It supports differential input voltages up to 560 Mbps, features a -4 V to 5 V common-mode input range, and includes an active failsafe that drives the output high 600 ns after signal loss. The receiver inputs are rated to withstand ±15 kV human-body model ESD events.

Datasheet Summary
Powered by GS/AI

The SN65LVDT348D is a quad high-speed differential receiver with integrated 110Ω termination resistors, designed for point-to-point baseband data transmission over 100Ω media. It operates from -40°C to 85°C and meets the ANSI/TIA/EIA-644A standard. The device is packaged in a 16-pin SOIC with a body size of 6.76 mm width and 505.46 mm length in tube packaging. It supports differential input voltages up to 560 Mbps, features a -4 V to 5 V common-mode input range, and includes an active failsafe that drives the output high 600 ns after signal loss. The receiver inputs are rated to withstand ±15 kV human-body model ESD events.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT348D - Texas Instruments
Dallas, TX, United States
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT348D
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348D
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261157-SN65LVDT348D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261157-SN65LVDT348D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261157-SN65LVDT348D
Win Source Part Number: 1261157-SN65LVDT348D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Receiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 560Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-12737-5,SN65LVD T348DG4,2156-SN65LVD T348D,-SN65LVDT348DG 4,296-12737-5,-296-1 2737-5,-SN65LVDT348D R,TEXTISSN65LVDT348D ,SN65LVDT348DG4,-SN6 5LVDT348DG4R Base Product Number: 65LVDT348

Win Source Part Number: 1261157-SN65LVDT348D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-12737-5,SN65LVDT348DG4,2156-SN65LVDT348D,-SN65LVDT348DG4,296-12737-5,-296-12737-5,-SN65LVDT348DR,TEXTISSN65LVDT348D,SN65LVDT348DG4,-SN65LVDT348DG4R
Base Product Number: 65LVDT348

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LVDT348D
Quad SOIC Interface Transceiver IC 710-SN65LVDT348D
Quad receiver with -4-V to +5-V common-mode range 16-SOIC -40 to 85 Product overview: SN65LVDT348D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348D can be used for catalog matching and distributor lookup.

Quad receiver with -4-V to +5-V common-mode range 16-SOIC -40 to 85 Product overview: SN65LVDT348D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT348D
LVDS Interface IC SN65LVDT348D
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT348D 1261157-SN65LVDT348D 710-SN65LVDT348D SN65LVDT348D
Product Name SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 560000 kbps 340000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers