Texas Instruments SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DGKR

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDT101DGKR - Texas Instruments
Dallas, TX, United States
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDT101DGKR
SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDT101DGKR
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDT101DGKR
Interface Transceiver IC 756-SN65LVDT101DGKR
2Gbps LVDS/LVPECL Translator, 1-Ch, VSSOP, -40-85C Product overview: SN65LVDT101DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101DGKR can be used for catalog matching and distributor lookup.

2Gbps LVDS/LVPECL Translator, 1-Ch, VSSOP, -40-85C Product overview: SN65LVDT101DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDT101DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGKR - 896364-SN65LVDT101DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGKR
896364-SN65LVDT101DGKR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGKR 896364-SN65LVDT101DGKR
Manufacturer: Texas Instruments Win Source Part Number: 896364-SN65LVDT101DG KR Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65LVDT101 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN65LVDT101DGKRG4, SN65LVDT101DGKRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896364-SN65LVDT101DGKR
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65LVDT101
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN65LVDT101DGKRG4, SN65LVDT101DGKRG4-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT101DGKR
LVDS Interface IC SN65LVDT101DGKR
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDT101DGKR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDT101DGKR
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDT101DGKR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101DGKR
Signal Buffers, Repeaters, Splitters SN65LVDT101DGKR
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDT101DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDT101DGKR
Signal Buffers, Repeaters, Splitters SN65LVDT101DGKR
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT101DGKR 756-SN65LVDT101DGKR 896364-SN65LVDT101DGKR SN65LVDT101DGKR SN65LVDT101DGKR SN65LVDT101DGKR SN65LVDT101DGKR
Product Name SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDT101DGKR LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDT101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details