Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85 | |
| 10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85 | |
| 10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85 | |
| 10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85 | |
| 14.2-GBPS Dual Channel, Dual Mode Linear Equalizer 24-WQFN -40 to 85 | |
| 14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85 | |
| 14.2Gbps Quad Mux, Linear-Redriver with Signal Conditioning 167-NFBGA -40 to 85 | |
| 16-Channel LVDM Transceiver 64-TSSOP -40 to 85 | |
| 1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85 | |
| 1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85 | |
| 1:10 LVDS Serdes Receiver 100-400 Mbps 28-SSOP -40 to 85 | |
| 1:10 LVDS Serdes Receiver 300-660 Mbps 28-SSOP -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85 | |
| 3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 | |
| 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85 | |
| 3.3-V Full-Duplex RS-485 Drivers and Receivers 8-SOIC -40 to 85 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-SOIC -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 10-VSSOP -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 10-VSSOP -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, No Enables 8-SOIC -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, No Enables 8-VSSOP -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125 | |
| 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SOIC -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SON -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SON -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SOIC -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SON -40 to 125 | |
| 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-VSSOP -40 to 125 | |
| 3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 | |
| 3V Full-Duplex RS-485 Driver and Receiver with enables 20-VQFN -40 to 85 | |
| 5-V CAN Transceiver With I/O Level Shifting and Supply Optimization 8-SOIC -40 to 125 | |
| 5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85 | |
| 8-channel 4.25 Gbps repeater 64-HTQFP -40 to 85 | |
| Automotive Catalog Differential Bus Transceiver 8-SOIC -40 to 125 | |
| Automotive Catalog Dual LVDS Transmitter/Receiver 16-SOIC -40 to 125 | |
| Automotive Catalog EMC-Optimized CAN Transceiver 8-SOIC -40 to 125 | |
| Automotive Catalog EMC-Optimized High-Speed CAN Transceiver 8-SOIC -40 to 125 | |
| Automotive Catalog High-Speed Differential Line Drivers and Receivers 16-SOIC -40 to 125 | |
| Automotive Catalog High-Speed Differential Line Drivers and Receivers 16-SOIC -40 to 85 | |
| Automotive Catalog High-Speed Differential Line Drivers and Receivers 16-TSSOP -40 to 85 | |
| Automotive Catalog LIN, MOST ECL, and K-Line Physical Interface 8-SOIC -40 to 125 | |
| Automotive Catalog Low-Power Differential Line Driver and Receiver Pair 14-SOIC -40 to 85 | |
| Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85 | |
| ControlNet(TM) Transceiver 14-SOIC -40 to 100 | |
| DC to 4-GBPS Dual 1:2 MUX/Repeater/Equaliz er 48-VQFN -40 to 85 | |
| Differential Bus Transceiver 8-PDIP -40 to 85 | |
| Differential Bus Transceiver 8-SOIC -40 to 125 | |
| Differential Bus Transceiver 8-SOIC -40 to 85 | |
| Differential Bus Transceivers 8-PDIP -40 to 85 | |
| Differential Bus Transceivers 8-SOIC -40 to 125 | |
| Differential Bus Transceivers 8-SOIC -40 to 85 | |
| Differential Bus Transceivers 8-SOIC | |
| Dual High-Speed Differential Driver & Receiver 16-TSSOP -40 to 85 | |
| Dual LVDS Transmitter/Receiver 16-SOIC -40 to 85 | |
| Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85 | |
| Dual LVDS Transmitter/Receiver 16-TSSOP | |
| Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85 | |
| Dual Multiplexed LVDM Repeater 16-TSSOP -40 to 85 | |
| Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125 | |
| Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125 | |
| Enhanced Product 3.3-V Full-Duplex Rs-485 Driver And Receiver 8-SOIC -55 to 125 | |
| Enhanced Product 3.3-V Full-Duplex Rs-485 Drivers And Receivers 14-SOIC -55 to 125 | |
| Enhanced Product Differential Bus Transceivers 8-SOIC -40 to 125 | |
| Enhanced Product Differential Bus Transceivers 8-SOIC -55 to 125 | |
| Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125 | |
| Full-Duplex LVDM Transceiver 14-SOIC -40 to 85 | |
| Full-Duplex LVDM Transceiver 14-TSSOP -40 to 85 | |
| Full-Duplex LVDM Transceiver 8-SOIC -40 to 85 | |
| Full-Duplex LVDM Transceiver 8-VSSOP -40 to 85 | |
| Half-Duplex LVDM Transceiver 8-SOIC -40 to 85 | |
| Half-Duplex LVDM Transceiver 8-VSSOP -40 to 85 | |
| Half-Duplex RS-485 Transceiver 8-PDIP -40 to 85 | |
| Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85 | |
| Half-Duplex RS-485 Transceiver 8-VSSOP -40 to 85 | |
| Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-PDIP -40 to 85 | |
| Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85 | |
| High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 | |
| High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 | |
| High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 125 | |
| High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 85 | |
| High-Speed Controller Area Network (CAN) Transceiver 8-SOIC | |
| LIN Physical Interface 8-SOIC -40 to 125 | |
| Link Replicator for Fibre Channel, Gigabit Ethernet HDTV and SATA 28-TSSOP 0 to 85 | |
| Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pair 16-QFN -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pair 8-PDIP -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125 | |
| Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pairs 8-PDIP -40 to 85 | |
| Low-Power Differential Line Driver And Receiver Pairs 8-SOIC -40 to 85 | |
| Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85 | |
| Low-power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85 | |
| Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85 | |
| Low-Power RS-485 Full-Duplex Drivers/Receivers 14-SOIC | |
| On-Off Keying Coax Modem Transceivers 16-QFN -40 to 85 | |
| Quad LVDM Transmitter 16-SOIC -40 to 85 | |
| Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85 | |
| Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85 | |
| Quad LVDS Transmitter with Flow-Through Pinout 16-SOIC -40 to 85 | |
| Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85 | |
| Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85 | |
| Quad RS-485 Differential Line Drivers 16-SOIC -40 to 85 | |
| Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85 | |
| Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85 | |
| Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85 | |
| Quadruple Low-Power Differential Line Receiver 16-PDIP -40 to 85 | |
| Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85 | |
| Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85 | |
| Quadruple RS-485 Differential Line Drivers 16-SOIC -40 to 85 | |
| Quadruple RS-485 Differential Line Drivers 20-SOIC -40 to 85 | |
| Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85 | |
| Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85 | |
| SymPol Transceiver 8-SOIC -40 to 85 | |
| Transient Voltage Suppression Differential Transceiver 8-PDIP -40 to 85 | |
| Transient Voltage Suppression Differential Transceiver 8-SOIC -40 to 85 | |
| Triple Differential Transceivers 16-SSOP -40 to 85 | |
| Triple Differential Transceivers 20-SOIC -40 to 85 | |
| Triple Differential Transceivers 20-SSOP -40 to 85 |
| << Prev | Next >> |