The SN65LVDS3486DR is a quad differential line receiver designed for high-speed data transmission up to 100 Mbps using LVDS signaling with a 3.3-V supply. It operates from -40°C to 85°C and features LVTTL logic outputs with ±100 mV input threshold. The device is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.91 mm. It meets the ANSI TIA/EIA-644 standard and provides 8 kV bus-terminal ESD protection. It is pin-compatible with AM26LS32, MC3486, and μA9637 devices.
Quad LVDS Receiver 16-SOIC -40 to 85
Quad LVDS receiver 16-SOIC -40 to 85 Product overview: SN65LVDS3486DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098968-SN65LVDS3486
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LVDS Interface IC QUAD LVDS RECEIVER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS3486DR | 710-SN65LVDS3486DR | 1098968-SN65LVDS3486DR | SN65LVDS3486DR |
| Product Name | SN65LVDS3486 Quad LVDS Receiver | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486DR | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 100000 kbps | 100000 kbps | 400000 kbps | 100000 to ? kbps |