The SN65LVDS180PWR is a differential line transceiver in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, designed for high-speed full-duplex LVDS communication up to 400 Mbps in transmit-only mode, operating from a single 3.3-V supply with a -40°C to 85°C temperature range. It meets the TIA/EIA-644-1995 standard, has a typical differential output voltage of 350 mV into a 100-Ω load, and features LVTTL input toleration up to 5 V. Receiver input impedance remains high for common-mode input voltages below 1.5 V, and output enable reduces quiescent power without placing outputs in high impedance.
Single Full-Duplex LVDS Transceiver 14-TSSOP -40 to 85
Single full-duplex LVDS transceiver 14-TSSOP -40 to 85 Product overview: SN65LVDS180PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS180PWR can be used for catalog matching and distributor lookup.
LVDS Interface IC Single Full-Duplex LVDS Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS180PWR | 710-SN65LVDS180PWR | SN65LVDS180PWR |
| Product Name | SN65LVDS180 Single Full-Duplex LVDS Transceiver | TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 1 # | ||
| # of Rx | 1 # |