Texas Instruments SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348DR

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT348DR - Texas Instruments
Dallas, TX, United States
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT348DR
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348DR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN65LVDT348DR
Quad 5V SOIC Interface Transceiver IC 710-SN65LVDT348DR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85 Product overview: SN65LVDT348DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348DR can be used for catalog matching and distributor lookup.

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85 Product overview: SN65LVDT348DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT348DR - 065080-SN65LVDT348DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT348DR
065080-SN65LVDT348DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT348DR 065080-SN65LVDT348DR
Manufacturer: Texas Instruments Win Source Part Number: 065080-SN65LVDT348DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 560Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065080-SN65LVDT348DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 560Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT348DR 710-SN65LVDT348DR 065080-SN65LVDT348DR
Product Name SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range Quad 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT348DR
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 560000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details