Texas Instruments SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047DR

Description
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047DR - Texas Instruments
Dallas, TX, United States
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047DR
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047DR
Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047DR - 211881-SN65MLVD047DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047DR
211881-SN65MLVD047DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047DR 211881-SN65MLVD047DR
Manufacturer: Texas Instruments Win Source Part Number: 211881-SN65MLVD047DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211881-SN65MLVD047DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65MLVD047DR
Quad SOIC Interface Transceiver IC 710-SN65MLVD047DR
Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047DR can be used for catalog matching and distributor lookup.

Multipoint-LVDS quad differential line driver 16-SOIC -40 to 85 Product overview: SN65MLVD047DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD047DR
LVDS Interface IC SN65MLVD047DR
LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047DR 211881-SN65MLVD047DR 710-SN65MLVD047DR SN65MLVD047DR
Product Name SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047DR Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details