MuxIt ™ Serializer-Transmitt
Manufacturer: Texas Instruments
Win Source Part Number: 065070-SN65LVDS151DA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 200Mbps
Input Type: LVDS, LVTTL
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
200Mbps Serializer 10 Input 3 Output 32-TSSOP
IC SERIALIZER-XMITTER 32-TSSOP
IC SERIALIZER-XMITTER 32-TSSOP
LVDS Interface IC MuxIt Serializer- Transmitter
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65LVDS151DAR | 065070-SN65LVDS151DAR | SN65LVDS151DAR | SN65LVDS151DAR | SN65LVDS151DAR | SN65LVDS151DAR |
| Product Name | TSSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SN65LVDS151DAR | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | LVDS Interface IC |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 200000 kbps | 200000 kbps | 200000 kbps | 200000 kbps | 200000 to ? kbps | |
| Pd | 1453 milliwatts | 1453 milliwatts |