Texas Instruments SN65LVP17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVP17DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVP17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVP17DRFT - Texas Instruments
Dallas, TX, United States
SN65LVP17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVP17DRFT
SN65LVP17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVP17DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260947-SN65LVP17DRFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260947-SN65LVP17DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260947-SN65LVP17DRFT
Win Source Part Number: 1260947-SN65LVP17DRF T Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Input: PECL Output: LVPECL Current - Supply: 40mA Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65LVP17DRFTTR, 296-SN65LVP17DRFTCT, SN65LVP17DRFTG4,296- 17446-2,296-SN65LVP1 7DRFTDKR,-296-17446- 1,-296-17446-1,SN65L VP17DRFTG4,296-SN65L VP17DRFTCT,-SN65LVP1 7DRFTR,296-17446-6,2 96-SN65LVP17DRFTDKR, 2156-SN65LVP17DRFT,- SN65LVP17DRFTG4R,TEX TISSN65LVP17DRFT,-SN 65LVP17DRFTG4,296-17 446-1,296-17446-2 Base Product Number: 65LVP17

Win Source Part Number: 1260947-SN65LVP17DRFT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Input: PECL
Output: LVPECL
Current - Supply: 40mA
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 460ps
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN65LVP17DRFTTR,296-SN65LVP17DRFTCT,SN65LVP17DRFTG4,296-17446-2,296-SN65LVP17DRFTDKR,-296-17446-1,-296-17446-1,SN65LVP17DRFTG4,296-SN65LVP17DRFTCT,-SN65LVP17DRFTR,296-17446-6,296-SN65LVP17DRFTDKR,2156-SN65LVP17DRFT,-SN65LVP17DRFTG4R,TEXTISSN65LVP17DRFT,-SN65LVP17DRFTG4,296-17446-1,296-17446-2
Base Product Number: 65LVP17

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVP17DRFT
Interface Transceiver IC 756-SN65LVP17DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVP17DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP17DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVP17DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVP17DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVP17DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVP17DRFT
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVP17DRFT
LVDS Interface IC SN65LVP17DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVP17DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVP17DRFT
Signal Buffers, Repeaters, Splitters SN65LVP17DRFT
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVP17DRFT 1260947-SN65LVP17DRFT 756-SN65LVP17DRFT SN65LVP17DRFT SN65LVP17DRFT SN65LVP17DRFT
Product Name SN65LVP17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters
Device Type Buffer Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 4.00E6 kbps 4.00E6 kbps 4.00E6 kbps 4.00E6 to ? kbps 4.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Device Type Transceiver
Operating Temperature -45 C (-49 F)
Pins 16 #
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details