The SN65MLVD047A is a quadruple multipoint-LVDS differential line driver compliant with TIA/EIA-899, designed for 30Ω to 55Ω loads and data rates up to 200 Mbps. It operates from a single 3.3V supply and is characterized for temperatures from -40°C to 85°C. The device is available in a 16-pin TSSOP package measuring 5mm × 6.4mm, with 9kV ESD protection on all bus pins and high-impedance outputs when disabled. It supports multipoint bus architectures for backplane and telecommunications applications.
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN65MLVD047APWRG4 |
| Product Name | SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver |
| Technology | LVDS |
| Device Type | Line / Bus Driver |
| Features | RoHS |
| # of Tx | 4 # |