Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTR SN65LVDS108DBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 141539-SN65LVDS108DB TR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5pF Family Name: SN65LVDS108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 62mA Alternative Parts (Cross-Reference): SN65LVDS108DBT; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141539-SN65LVDS108DB TR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5pF Family Name: SN65LVDS108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 62mA Alternative Parts (Cross-Reference): SN65LVDS108DBT; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTR - 141539-SN65LVDS108DBTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTR
141539-SN65LVDS108DBTR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTR 141539-SN65LVDS108DBTR
Manufacturer: Texas Instruments Win Source Part Number: 141539-SN65LVDS108DB TR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5pF Family Name: SN65LVDS108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 62mA Alternative Parts (Cross-Reference): SN65LVDS108DBT; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141539-SN65LVDS108DBTR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5pF
Family Name: SN65LVDS108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 62mA
Alternative Parts (Cross-Reference): SN65LVDS108DBT;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
756-SN65LVDS108DBTR
3.3V TSSOP Interface Transceiver IC 756-SN65LVDS108DBTR
LVDS Clock Fanout Buffer, 1:8, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDS108DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS108DBTR can be used for catalog matching and distributor lookup.

LVDS Clock Fanout Buffer, 1:8, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDS108DBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS108DBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS108DBTR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS108DBTR
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS108DBTR
Signal Buffers, Repeaters, Splitters SN65LVDS108DBTR
Buffer, Multiplexer 1 x 1:8 Channel 400Mbps 38-TSSOP

Buffer, Multiplexer 1 x 1:8 Channel 400Mbps 38-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 141539-SN65LVDS108DBTR 756-SN65LVDS108DBTR SN65LVDS108DBTR SN65LVDS108DBTR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTR 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74ALVC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI3050-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details