Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS116DGGG4

Description
Win Source Part Number: 1260931-SN65LVDS116D GGG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 25 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 84mA Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS116
Request a Quote Datasheet
Description
Win Source Part Number: 1260931-SN65LVDS116D GGG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 25 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 84mA Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260931-SN65LVDS116DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260931-SN65LVDS116DGGG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260931-SN65LVDS116DGGG4
Win Source Part Number: 1260931-SN65LVDS116D GGG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Standard Package: 25 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 84mA Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS116

Win Source Part Number: 1260931-SN65LVDS116DGGG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 84mA
Data Rate (Max): 400Mbps
Delay Time: 3.1ns
Capacitance - Input: 5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS116

Buy Now Datasheet
Singapore, Singapore
315MHz TSSOP Interface Transceiver IC
756-SN65LVDS116DGGG4
315MHz TSSOP Interface Transceiver IC 756-SN65LVDS116DGGG4
LVDS Clock Fanout Buffer, 1:16, 400Mbps, 315MHz, TSSOP Product overview: SN65LVDS116DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 315MHz, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGGG4 can be used for catalog matching and distributor lookup.

LVDS Clock Fanout Buffer, 1:16, 400Mbps, 315MHz, TSSOP Product overview: SN65LVDS116DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 315MHz, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGGG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS116DGGG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS116DGGG4
IC MULTIPLEXER 1CH 64TSSOP

IC MULTIPLEXER 1CH 64TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS116DGGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS116DGGG4
Signal Buffers, Repeaters, Splitters SN65LVDS116DGGG4
Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP

Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260931-SN65LVDS116DGGG4 756-SN65LVDS116DGGG4 SN65LVDS116DGGG4 SN65LVDS116DGGG4
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 315MHz TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details