Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS108DBTRG4

Description
Win Source Part Number: 1260943-SN65LVDS108D BTRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 62mA Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS108
Request a Quote Datasheet
Description
Win Source Part Number: 1260943-SN65LVDS108D BTRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 62mA Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260943-SN65LVDS108DBTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260943-SN65LVDS108DBTRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260943-SN65LVDS108DBTRG4
Win Source Part Number: 1260943-SN65LVDS108D BTRG4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 62mA Data Rate (Max): 400Mbps Delay Time: 2.8ns Capacitance - Input: 5 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS108

Win Source Part Number: 1260943-SN65LVDS108DBTRG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 62mA
Data Rate (Max): 400Mbps
Delay Time: 2.8ns
Capacitance - Input: 5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS108

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
756-SN65LVDS108DBTRG4
TSSOP Interface Transceiver IC 756-SN65LVDS108DBTRG4
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85 Product overview: SN65LVDS108DBTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS108DBTRG 4 can be used for catalog matching and distributor lookup.

1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85 Product overview: SN65LVDS108DBTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS108DBTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS108DBTRG4
Signal Buffers, Repeaters, Splitters SN65LVDS108DBTRG4
Buffer, Multiplexer 1 x 1:8 Channel 400Mbps 38-TSSOP

Buffer, Multiplexer 1 x 1:8 Channel 400Mbps 38-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS108DBTRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS108DBTRG4
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS108DBTRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS108DBTRG4
Signal Buffers, Repeaters, Splitters SN65LVDS108DBTRG4
IC MULTIPLEXER 1CH 38TSSOP

IC MULTIPLEXER 1CH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260943-SN65LVDS108DBTRG4 756-SN65LVDS108DBTRG4 SN65LVDS108DBTRG4 SN65LVDS108DBTRG4 SN65LVDS108DBTRG4
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TSSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, Multiplexer
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other Other; 3V ~ 3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers