Programmable 27 Bit Display Serial Interface Transmitter 49-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 794847-SN65LVDS311YF
Series: 65LVDS
Packaging: Reel package
Package: 49-UFBGA, DSBGA
Applications: Cell Phone
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 1.95 V
Interface: Serial
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Alternative Parts (Cross-Reference): SN65LVDS311YFFR; BU90T81; SN65LVDS311YFF; SN65LVDS311YFFT;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 49DSBGA
Cell Phone Interface 49-DSBGA (2.8x2.8)
Serializers & Deserializers - Serdes Program 27B Display Ser Interf Xmitter
IC INTFACE SPECIALIZED 49DSBGA
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS311YFFT | 794847-SN65LVDS311YFFT | SN65LVDS311YFFT | SN65LVDS311YFFT | SN65LVDS311YFFT | SN65LVDS311YFFT |
| Product Name | SN65LVDS311 Programmable 27 Bit Display Serial Interface Transmitter | Interface - Interface - Specialized - SN65LVDS311YFFT | Interface - Specialized | Specialized | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | LVDS | Serial | Serial | |||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |