Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105DR SN65LVDS105DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 082154-SN65LVDS105DR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Alternative Parts (Cross-Reference): SN65LVDS105PWRG4; SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082154-SN65LVDS105DR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Alternative Parts (Cross-Reference): SN65LVDS105PWRG4; SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105DR - 082154-SN65LVDS105DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105DR
082154-SN65LVDS105DR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105DR 082154-SN65LVDS105DR
Manufacturer: Texas Instruments Win Source Part Number: 082154-SN65LVDS105DR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Alternative Parts (Cross-Reference): SN65LVDS105PWRG4; SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082154-SN65LVDS105DR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVTTL
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 2.2ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 23mA
Alternative Parts (Cross-Reference): SN65LVDS105PWRG4; SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-SN65LVDS105DR
SOIC Interface Transceiver IC 756-SN65LVDS105DR
1 LVTTL:4 LVDS Clock Fanout Buffer 16-SOIC -40 to 85 Product overview: SN65LVDS105DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105DR can be used for catalog matching and distributor lookup.

1 LVTTL:4 LVDS Clock Fanout Buffer 16-SOIC -40 to 85 Product overview: SN65LVDS105DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS105DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS105DR
Signal Buffers, Repeaters, Splitters SN65LVDS105DR
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-SOIC

Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS105DR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS105DR
IC MULTIPLEXER 1CH 16SOIC

IC MULTIPLEXER 1CH 16SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS105DR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS105DR
Signal Buffers, Repeaters, Splitters SN65LVDS105DR
IC MULTIPLEXER 1CH 16SOIC

IC MULTIPLEXER 1CH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 082154-SN65LVDS105DR 756-SN65LVDS105DR SN65LVDS105DR SN65LVDS105DR SN65LVDS105DR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105DR SOIC Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, Multiplexer
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V Other Other; 3V ~ 3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9519A-1JC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
Power Switch ICs - 216355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-8EP
Pins 8 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details