Manufacturer: Texas Instruments
Win Source Part Number: 082170-SN65LVDS95DGG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVTTL
Data Rate: 1.428Gbps
Input Type: LVDS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LVDS Serializer/Deseriali
1.428Gbps Serializer 21 Input 3 Output 48-TSSOP
IC LVDS SERDES XMITTR 48-TSSOP
Serializers & Deserializers - Serdes Serdes Transmitter
IC LVDS SERDES XMITTR 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 082170-SN65LVDS95DGG | 755-SN65LVDS95DGG | SN65LVDS95DGG | SN65LVDS95DGG | SN65LVDS95DGG | SN65LVDS95DGG |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65LVDS95DGG | TSSOP Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |||
| Data Rate | 1.43E6 kbps | 1.43E6 kbps | 1.43E6 kbps | 1.43E6 kbps | 1.43E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; TSSOP; 48-TSSOP | TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | TSSOP-48 |