Texas Instruments High-Performance Analog 400MHz 3.3V TSSOP Interface Transceiver IC SN65LVDS104PWR

Description
LVDS Clock Buffer 1:4 400Mbps 400MHz 3.3V 16-TSSOP Product overview: SN65LVDS104PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400MHz, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Clock Buffer 1:4 400Mbps 400MHz 3.3V 16-TSSOP Product overview: SN65LVDS104PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400MHz, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400MHz 3.3V TSSOP Interface Transceiver IC
756-SN65LVDS104PWR
400MHz 3.3V TSSOP Interface Transceiver IC 756-SN65LVDS104PWR
LVDS Clock Buffer 1:4 400Mbps 400MHz 3.3V 16-TSSOP Product overview: SN65LVDS104PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400MHz, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104PWR can be used for catalog matching and distributor lookup.

LVDS Clock Buffer 1:4 400Mbps 400MHz 3.3V 16-TSSOP Product overview: SN65LVDS104PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400MHz, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS104PWR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS104PWR
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site
Lvds Repeater, 4 Port, Tssop-16; Device Type Texas Instruments - 26AJ9065 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Repeater, 4 Port, Tssop-16; Device Type Texas Instruments
26AJ9065
Lvds Repeater, 4 Port, Tssop-16; Device Type Texas Instruments 26AJ9065
LVDS REPEATER, 4 PORT, TSSOP-16; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes

LVDS REPEATER, 4 PORT, TSSOP-16; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS104PWR
Signal Buffers, Repeaters, Splitters SN65LVDS104PWR
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS104PWR
Signal Buffers, Repeaters, Splitters SN65LVDS104PWR
IC MULTIPLEXER 1CH 16TSSOP

IC MULTIPLEXER 1CH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-SN65LVDS104PWR SN65LVDS104PWR 26AJ9065 SN65LVDS104PWR SN65LVDS104PWR
Product Name 400MHz 3.3V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Lvds Repeater, 4 Port, Tssop-16; Device Type Texas Instruments Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, Multiplexer
Features RoHS RoHS RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps
Pd 774 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 755-CYV15G0204RB-BGXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Data Rate 1.49E6 kbps
View Details
3 suppliers