Quad LVDS receiver with integrated 110-Ω termination resistors, operating from a single 3.3-V supply, with a -2-V to 4.4-V common-mode input voltage range, 4-ns propagation delay, and 50-mV input hysteresis; housed in a 16-pin SOIC package, rated for operation from -40°C to 85°C.
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Quad LVDS receiver with -2-V to +4.4-V common-mode range with integrated termination 16-SOIC -40 to 85 Product overview: SN65LVDT3486BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT3486BDR can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT3486BDR | 710-SN65LVDT3486BDR | SN65LVDT3486BDR |
| Product Name | SN65LVDT3486B Quad LVDS Receiver with -2 to 4.4V Common-mode Range | Quad SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 4 # | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps |