400Mbps LVTTL to 4 LVDS Clock Fanout Buffer, 16-TSSOP Product overview: SN65LVDS105PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS105PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 100853-SN65LVDS105PW
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVTTL
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 2.2ns
Capacitance - Input: 3pF
Family Name: SN65LVDS105PWR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 23mA
Alternative Parts (Cross-Reference): SN65LVDS105DRG4; SN65LVDS105D; SN65LVDS105DR; SN65LVDS105PW;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC MULTIPLEXER 1CH 16TSSOP
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP
IC MULTIPLEXER 1CH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SN65LVDS105PWR | 100853-SN65LVDS105PWR | SN65LVDS105PWR | SN65LVDS105PWR | SN65LVDS105PWR |
| Product Name | TSSOP Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PWR | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, Multiplexer |
| Features | RoHS | RoHS | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | |
| Pd | 774 milliwatts |