Texas Instruments SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348PWR

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad high-speed differential receiver with integrated 110-Ω termination resistor, supporting data transfer rates up to 560 Mbps and a common-mode input voltage range of -4 V to 5 V, in a 16-pin TSSOP package with operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quad high-speed differential receiver with integrated 110-Ω termination resistor, supporting data transfer rates up to 560 Mbps and a common-mode input voltage range of -4 V to 5 V, in a 16-pin TSSOP package with operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT348PWR - Texas Instruments
Dallas, TX, United States
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT348PWR
SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT348PWR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261167-SN65LVDT348PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261167-SN65LVDT348PWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261167-SN65LVDT348PWR
Win Source Part Number: 1261167-SN65LVDT348P WR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Receiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Data Rate: 560Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDT348

Win Source Part Number: 1261167-SN65LVDT348PWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Receiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Data Rate: 560Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDT348

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65LVDT348PWR
Quad TSSOP Interface Transceiver IC 710-SN65LVDT348PWR
Quad receiver with -4-V to +5-V common-mode range 16-TSSOP -40 to 85 Product overview: SN65LVDT348PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348PWR can be used for catalog matching and distributor lookup.

Quad receiver with -4-V to +5-V common-mode range 16-TSSOP -40 to 85 Product overview: SN65LVDT348PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT348PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT348PWR
LVDS Interface IC SN65LVDT348PWR
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDT348PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDT348PWR
Drivers, Receivers, Transceivers SN65LVDT348PWR
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT348PWR 1261167-SN65LVDT348PWR 710-SN65LVDT348PWR SN65LVDT348PWR SN65LVDT348PWR
Product Name SN65LVDT348 Quad LVDS Receiver with -4 to 5V Common-mode Range Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 340000 kbps 560000 kbps 560000 kbps 340000 to ? kbps 560000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 20 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers