The SN65LVEP11D is a differential 1:2 fanout buffer designed for PECL/ECL applications, operating with supply voltages of 2.375V to 3.8V in PECL mode and -2.375V to -3.8V in NECL mode. It supports clock frequencies exceeding 3.0 GHz and features a typical propagation delay of 240 ps. The device includes built-in temperature compensation and maintains known logic levels during open input conditions, defaulting the output low when inputs are open or at VEE. It is compatible with LVDS inputs and is available in an industry-standard SOIC-8 package. The operating temperature range is from -40°C to 85°C, making it suitable for various applications. The device also includes internal pull-up and pull-down resistors, enhancing its versatility in circuit designs.
PECL/ECL 1:2 Fanout Buffer 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN65LVEP11D |
| Product Name | SN65LVEP11 PECL/ECL 1:2 Fanout Buffer |
| Technology | PECL |
| Device Type | Buffer |
| Features | RoHS |
| # of Tx | 2 # |