Texas Instruments SN65LVDS349 Quad High Speed Differential Receivers SN65LVDS349PW

Description
Quad High Speed Differential Receivers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad High Speed Differential Receivers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS349 Quad High Speed Differential Receivers - SN65LVDS349PW - Texas Instruments
Dallas, TX, United States
SN65LVDS349 Quad High Speed Differential Receivers
SN65LVDS349PW
SN65LVDS349 Quad High Speed Differential Receivers SN65LVDS349PW
Quad High Speed Differential Receivers 16-TSSOP -40 to 85

Quad High Speed Differential Receivers 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PW - 1098970-SN65LVDS349PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PW
1098970-SN65LVDS349PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PW 1098970-SN65LVDS349PW
Manufacturer: Texas Instruments Win Source Part Number: 1098970-SN65LVDS349P W Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 560Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098970-SN65LVDS349PW
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 560Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65LVDS349PW
Quad TSSOP Interface Transceiver IC 710-SN65LVDS349PW
Quad High Speed Differential Receivers 16-TSSOP -40 to 85 Product overview: SN65LVDS349PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS349PW can be used for catalog matching and distributor lookup.

Quad High Speed Differential Receivers 16-TSSOP -40 to 85 Product overview: SN65LVDS349PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS349PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS349PW
LVDS Interface IC SN65LVDS349PW
LVDS Interface IC Quad Hi Speed Diff Rcvr

LVDS Interface IC Quad Hi Speed Diff Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS349PW 1098970-SN65LVDS349PW 710-SN65LVDS349PW SN65LVDS349PW
Product Name SN65LVDS349 Quad High Speed Differential Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS349PW Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details