Quad LVDS receiver with integrated 110-Ω termination resistors, operating from a single 3.3-V supply, supporting data rates up to 400 Mbps with a -2-V to 4.4-V common-mode input voltage range, 50-mV differential input hysteresis, and 4-ns typical propagation delay, housed in a 16-pin SOIC package with -40°C to 85°C operating temperature range.
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896365-SN65LVDT32BD
Series: 65LVDT
Operating Temperature Range: -40°C ~ 85°C
Features: 0/4 Receiver - LVDS 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 65LVDT32
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41612-5, SN65LVDT32BD-ND
Quad LVDS Receiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDT32BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT32BD can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad LVDS Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT32BD | 896365-SN65LVDT32BD | 710-SN65LVDT32BD | SN65LVDT32BD |
| Product Name | SN65LVDT32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT32BD | Quad 3.3V SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps |