Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85
Dual LVDS Receiver, 400Mbps, 3.3V, 8-SOIC, -40 to 85C Product overview: SN65LVDS34DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS34DR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/2 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS34DR | 710-SN65LVDS34DR | SN65LVDS34DR |
| Product Name | SN65LVDS34 Dual LVDS Receiver with -4 to 5V Common-mode Range | Dual 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |
| Device Type | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps |