Dual LVDS Transmitter 8-VSSOP -40 to 85
400Mbps LVDS Bus Transceiver, 2-Ch, 3.3V, VSSOP, -40 to 85C Product overview: SN65LVDS9638DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DGK can be used for catalog matching and distributor lookup.
DIFF LINE DRIVER, 400MBPS, VSSOP-8; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device Type:Differential Line Driver; Driver Case Style:VSSOP; ESD HBM:8kV; No. of RoHS Compliant: Yes
LVDS Interface IC Dual HS Diff
IC DRIVER 2/0 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9638DGK | 710-SN65LVDS9638DGK | 52AH7652 | SN65LVDS9638DGK | SN65LVDS9638DGK |
| Product Name | SN65LVDS9638 Dual LVDS Transmitter | 3.3V Interface Transceiver IC | Diff Line Driver, 400Mbps, Vssop-8; Ic Interface Type Texas Instruments | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Transmitter | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||
| Data Rate | 150000 kbps | 400000 kbps | 150000 to ? kbps | 400000 kbps |