Manufacturer: Texas Instruments
Win Source Part Number: 896362-SN65LVDS93AID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 135Mbps Serializer 28 Input 4 Output 56-TSSOP
Package: 56-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65LVDS93
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48658-2, SN65LVDS93AIDGGRQ1-N
10MHz - 135MHz 28-bit Flat Panel Display Link LVDS SerDes Transmitter 56-TSSOP -40 to 85 Product overview: SN65LVDS93AIDGGRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 135MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHz, 135MHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93AIDGGR
IC XMITTER LVDS SERDES 56TSSOP
Serializers & Deserializers - Serdes 10MHz G 135MHz 28-bit Flat Panel Display Link LVDS SerDes Transmitter 56-TSSOP -40 to 85
IC XMITTER LVDS SERDES 56TSSOP
135Mbps Serializer 28 Input 4 Output 56-TSSOP
IC XMITTER LVDS SERDES 56TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 896362-SN65LVDS93AIDGGRQ1 | 755-SN65LVDS93AIDGGRQ1 | SN65LVDS93AIDGGRQ1 | SN65LVDS93AIDGGRQ1 | SN65LVDS93AIDGGRQ1 | SN65LVDS93AIDGGRQ1 | SN65LVDS93AIDGGRQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65LVDS93AIDGGRQ1 | 10MHz 135MHz TSSOP Interface Transceiver IC | Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; TSSOP; 56-TSSOP | 56-TFSOP (0.240", 6.10mm Width) | TSSOP-56 | SOP; 56-TFSOP (0.240\", 6.10mm Width) | |||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |