Texas Instruments SN65LVDS19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS19DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVDS19DRFT - Texas Instruments
Dallas, TX, United States
SN65LVDS19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVDS19DRFT
SN65LVDS19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS19DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS19DRFT
Interface Transceiver IC 756-SN65LVDS19DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVDS19DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS19DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVDS19DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS19DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260950-SN65LVDS19DRFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260950-SN65LVDS19DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260950-SN65LVDS19DRFT
Win Source Part Number: 1260950-SN65LVDS19DR FT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Input: PECL Output: LVDS Current - Supply: 30mA Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 460ps Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-17444-1,-SN65LV DS19DRFTG4R,SN65LVDS 19DRFTG4,TEXTISSN65L VDS19DRFT,-296-17444 -1,296-17444-6,-SN65 LVDS19DRFTR,SN65LVDS 19DRFTG4,-SN65LVDS19 DRFTG4,296-17444-1,2 96-17444-2,2156-SN65 LVDS19DRFT Base Product Number: 65LVDS19

Win Source Part Number: 1260950-SN65LVDS19DRFT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Input: PECL
Output: LVDS
Current - Supply: 30mA
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 460ps
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-17444-1,-SN65LVDS19DRFTG4R,SN65LVDS19DRFTG4,TEXTISSN65LVDS19DRFT,-296-17444-1,296-17444-6,-SN65LVDS19DRFTR,SN65LVDS19DRFTG4,-SN65LVDS19DRFTG4,296-17444-1,296-17444-2,2156-SN65LVDS19DRFT
Base Product Number: 65LVDS19

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS19DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS19DRFT
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS19DRFT
LVDS Interface IC SN65LVDS19DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS19DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS19DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS19DRFT
Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS19DRFT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS19DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS19DRFT
IC REDRIVER 1CH 2GBPS 8WSON

IC REDRIVER 1CH 2GBPS 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS19DRFT 756-SN65LVDS19DRFT 1260950-SN65LVDS19DRFT SN65LVDS19DRFT SN65LVDS19DRFT SN65LVDS19DRFT SN65LVDS19DRFT
Product Name SN65LVDS19 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Sensor Interface; Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3430-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 710-BUS1066H1NSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details