The SN65MLVD201DR is a half-duplex multipoint LVDS transceiver with a Type-1 receiver, optimized for signaling rates up to 200 Mbps and compliant with the TIA/EIA-899 M-LVDS standard. It operates from a 3 V to 3.6 V supply, supports a common-mode voltage range of -1 V to 3.4 V, and is characterized for operation from -40°C to 85°C. The device is packaged in an 8-pin SOIC with a maximum power dissipation of 725 mW at 25°C, reducing linearly to 377 mW at 85°C. The bus pins enter a high-impedance state when disabled or when the supply voltage is below 1.5 V.
Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85
M-LVDS Transceiver, 200Mbps, 3.3V, SOIC Product overview: SN65MLVD201DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD201DR can be used for catalog matching and distributor lookup.
LVDS Interface IC Half-Duplex M-LVDS Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65MLVD201DR | 710-SN65MLVD201DR | SN65MLVD201DR | SN65MLVD201DR |
| Product Name | SN65MLVD201 Half-Duplex M-LVDS Transceiver | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS, Multipoint | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |