The SN65LVDS86A-Q1 is an automotive-grade FlatLink receiver designed to expand three LVDS serial data channels into 21 parallel LVTTL output channels for display data transmission, operating from a single 3.3-V supply. It is packaged in a 48-pin TSSOP with a 20-mil terminal pitch and is characterized for operation from -40°C to 125°C. The device supports input clock frequencies from 31 MHz to 68 MHz, consumes less than 1 mW when disabled, and meets ANSI/TIA-644 standards. It includes a shutdown input for power reduction and requires no external components for PLL operation.
Automotive Catalog FlatLink Receiver 48-TSSOP -40 to 125
Win Source Part Number: 1260872-SN65LVDS86AQ
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100, 65LVDS
Package: Tape & Reel (TR)
Applications: Displays, Monitors, TV
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS86
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC Auto Catalog FlatLink Receiver
Displays, Monitors, TV Interface 48-TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS86AQDGGRG4 | 1260872-SN65LVDS86AQDGGRG4 | SN65LVDS86AQDGGRG4 | SN65LVDS86AQDGGRG4 | SN65LVDS86AQDGGRG4 | SN65LVDS86AQDGGRG4 | SN65LVDS86AQDGGRG4 |
| Product Name | SN65LVDS86A-Q1 Automotive Catalog FlatLink Receiver | Integrated Circuits (ICs) - Interface - Specialized | Specialized | LVDS Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Technology | LVDS | LVDS | LVDS; LVDS | LVDS; LVDS | |||
| Device Type | Receiver | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |