Texas Instruments SN65MLVD202 Full-Duplex M-LVDS Transceiver SN65MLVD202DG4

Description
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD202 Full-Duplex M-LVDS Transceiver - SN65MLVD202DG4 - Texas Instruments
Dallas, TX, United States
SN65MLVD202 Full-Duplex M-LVDS Transceiver
SN65MLVD202DG4
SN65MLVD202 Full-Duplex M-LVDS Transceiver SN65MLVD202DG4
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85

Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261248-SN65MLVD202DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261248-SN65MLVD202DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261248-SN65MLVD202DG4
Win Source Part Number: 1261248-SN65MLVD202D G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25 mV Data Rate: 100Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65MLVD202

Win Source Part Number: 1261248-SN65MLVD202DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25 mV
Data Rate: 100Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65MLVD202

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65MLVD202DG4
Interface Transceiver IC 710-SN65MLVD202DG4
SN65MLVD202DG4-ND Product overview: SN65MLVD202DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD202DG4 can be used for catalog matching and distributor lookup.

SN65MLVD202DG4-ND Product overview: SN65MLVD202DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD202DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD202DG4
LVDS Interface IC SN65MLVD202DG4
LVDS Interface IC Full-Duplex M-LVDS Xceiver

LVDS Interface IC Full-Duplex M-LVDS Xceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD202DG4 1261248-SN65MLVD202DG4 710-SN65MLVD202DG4 SN65MLVD202DG4
Product Name SN65MLVD202 Full-Duplex M-LVDS Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Interface - Serializers, Deserializers - CLC020BCQ/NOPB - 141635-CLC020BCQ/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 400000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details