Texas Instruments SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047APWR

Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047APWR - Texas Instruments
Dallas, TX, United States
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047APWR
SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver SN65MLVD047APWR
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047APWR - 143652-SN65MLVD047APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047APWR
143652-SN65MLVD047APWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047APWR 143652-SN65MLVD047APWR
Manufacturer: Texas Instruments Win Source Part Number: 143652-SN65MLVD047AP WR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143652-SN65MLVD047APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65MLVD047APWR
Quad TSSOP Interface Transceiver IC 710-SN65MLVD047APWR
Multipoint-LVDS quad differential line driver 16-TSSOP -40 to 85 Product overview: SN65MLVD047APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047APWR can be used for catalog matching and distributor lookup.

Multipoint-LVDS quad differential line driver 16-TSSOP -40 to 85 Product overview: SN65MLVD047APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65MLVD047APWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65MLVD047APWR
Drivers, Receivers, Transceivers SN65MLVD047APWR
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047APWR 143652-SN65MLVD047APWR 710-SN65MLVD047APWR SN65MLVD047APWR
Product Name SN65MLVD047A Multipoint-LVDS Quad Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047APWR Quad TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers
Technology LVDS LVDS, Multipoint
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS
# of Tx 4 #
Data Rate 200000 kbps 200000 kbps 200000 kbps 200000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers