LVDS Serdes Transmitter, 3.3V, 56-TSSOP, Industrial Product overview: SN65LVDS93BDGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93BDGG can be used for catalog matching and distributor lookup.
Serializers & Deserializers - Serdes 10 MHz - 85 MHz LVDS Serdes Transmitter 56-TSSOP -40 to 85
FLATLINK TRANSMITTER AND RECEIVE
2.38Gbps Serializer/Deseriali
FLATLINK TRANSMITTER AND RECEIVE
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65LVDS93BDGG | SN65LVDS93BDGG | SN65LVDS93BDGG | SN65LVDS93BDGG | SN65LVDS93BDGG |
| Product Name | Industrial 3.3V TSSOP Interface Transceiver IC | Serializers & Deserializers - Serdes | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS | RoHS |