Texas Instruments SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT33DR

Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT33DR - Texas Instruments
Dallas, TX, United States
SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT33DR
SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT33DR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33DR - 1098992-SN65LVDT33DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33DR
1098992-SN65LVDT33DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33DR 1098992-SN65LVDT33DR
Manufacturer: Texas Instruments Win Source Part Number: 1098992-SN65LVDT33DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098992-SN65LVDT33DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-SN65LVDT33DR
Quad 5V SOIC Interface Transceiver IC 710-SN65LVDT33DR
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85 Product overview: SN65LVDT33DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT33DR can be used for catalog matching and distributor lookup.

Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85 Product overview: SN65LVDT33DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT33DR 1098992-SN65LVDT33DR 710-SN65LVDT33DR
Product Name SN65LVDT33 Quad LVDS Receiver with -4 to 5V Common-mode Range Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33DR Quad 5V SOIC Interface Transceiver IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details