Texas Instruments SN65MLVD040 4-Channel Half-Duplex M-LVDS Line Transceivers SN65MLVD040RGZT

Description
4-Channel Half-Duplex M-LVDS Line Transceivers 48-VQFN -40 to 85
Request a Quote Datasheet
Description
4-Channel Half-Duplex M-LVDS Line Transceivers 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD040 4-Channel Half-Duplex M-LVDS Line Transceivers - SN65MLVD040RGZT - Texas Instruments
Dallas, TX, United States
SN65MLVD040 4-Channel Half-Duplex M-LVDS Line Transceivers
SN65MLVD040RGZT
SN65MLVD040 4-Channel Half-Duplex M-LVDS Line Transceivers SN65MLVD040RGZT
4-Channel Half-Duplex M-LVDS Line Transceivers 48-VQFN -40 to 85

4-Channel Half-Duplex M-LVDS Line Transceivers 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
710-SN65MLVD040RGZT
3.3V VQFN Interface Transceiver IC 710-SN65MLVD040RGZT
4-Ch M-LVDS Line Transceiver, 250Mbps, 3.3V, VQFN Product overview: SN65MLVD040RGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD040RGZT can be used for catalog matching and distributor lookup.

4-Ch M-LVDS Line Transceiver, 250Mbps, 3.3V, VQFN Product overview: SN65MLVD040RGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD040RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1349785-SN65MLVD040RGZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1349785-SN65MLVD040RGZT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1349785-SN65MLVD040RGZT
Win Source Part Number: 1349785-SN65MLVD040R GZT Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65MLVD040

Win Source Part Number: 1349785-SN65MLVD040RGZT
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/4
Duplex: Half
Receiver Hysteresis: 25 mV
Data Rate: 250Mbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65MLVD040

Buy Now Datasheet
Ic, Txrx, M-Lvds, Quad, 48Vqfn; Device Type Texas Instruments - 28AH4962 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Txrx, M-Lvds, Quad, 48Vqfn; Device Type Texas Instruments
28AH4962
Ic, Txrx, M-Lvds, Quad, 48Vqfn; Device Type Texas Instruments 28AH4962
IC, TXRX, M-LVDS, QUAD, 48VQFN; Device Type:LVDS; Peak-to-Peak Jitter Max:800ps; Supply Current Max:165mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

IC, TXRX, M-LVDS, QUAD, 48VQFN; Device Type:LVDS; Peak-to-Peak Jitter Max:800ps; Supply Current Max:165mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65MLVD040RGZT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65MLVD040RGZT
Drivers, Receivers, Transceivers SN65MLVD040RGZT
IC TRANSCEIVER HALF 4/4 48VQFN

IC TRANSCEIVER HALF 4/4 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD040RGZT
LVDS Interface IC SN65MLVD040RGZT
LVDS Interface IC 4Ch Half-Duplex M LVDS Line Xcvr

LVDS Interface IC 4Ch Half-Duplex M LVDS Line Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD040RGZT 710-SN65MLVD040RGZT 1349785-SN65MLVD040RGZT 28AH4962 SN65MLVD040RGZT SN65MLVD040RGZT
Product Name SN65MLVD040 4-Channel Half-Duplex M-LVDS Line Transceivers 3.3V VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Ic, Txrx, M-Lvds, Quad, 48Vqfn; Device Type Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS Bus LVDS LVDS, Multipoint
Device Type Transceiver Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details