Texas Instruments High-Performance Analog Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGG SN65LVDS116DGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 082155-SN65LVDS116DG G Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 84mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082155-SN65LVDS116DG G Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 84mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGG - 082155-SN65LVDS116DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGG
082155-SN65LVDS116DGG
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGG 082155-SN65LVDS116DGG
Manufacturer: Texas Instruments Win Source Part Number: 082155-SN65LVDS116DG G Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 84mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082155-SN65LVDS116DGG
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 3.1ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 84mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
756-SN65LVDS116DGG
3.3V TSSOP Interface Transceiver IC 756-SN65LVDS116DGG
LVDS Clock Fanout Buffer, 1:16, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDS116DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGG can be used for catalog matching and distributor lookup.

LVDS Clock Fanout Buffer, 1:16, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDS116DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS116DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS116DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS116DGG
Signal Buffers, Repeaters, Splitters SN65LVDS116DGG
Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP

Buffer, Multiplexer 1 x 1:16 Channel 400Mbps 64-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS116DGG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS116DGG
IC MULTIPLEXER 1CH 64TSSOP

IC MULTIPLEXER 1CH 64TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 082155-SN65LVDS116DGG 756-SN65LVDS116DGG SN65LVDS116DGG SN65LVDS116DGG
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS116DGG 3.3V TSSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
Package Type TDFN; Tdfn
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD22050RZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details