Texas Instruments SN65LVDS9638 Dual LVDS Transmitter SN65LVDS9638DR

Description
Dual LVDS Transmitter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Transmitter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS9638 Dual LVDS Transmitter - SN65LVDS9638DR - Texas Instruments
Dallas, TX, United States
SN65LVDS9638 Dual LVDS Transmitter
SN65LVDS9638DR
SN65LVDS9638 Dual LVDS Transmitter SN65LVDS9638DR
Dual LVDS Transmitter 8-SOIC -40 to 85

Dual LVDS Transmitter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN65LVDS9638DR
Dual SOIC Interface Transceiver IC 710-SN65LVDS9638DR
1500-Mbps LVDS dual high-speed differential driver 8-SOIC -40 to 85 Product overview: SN65LVDS9638DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DR can be used for catalog matching and distributor lookup.

1500-Mbps LVDS dual high-speed differential driver 8-SOIC -40 to 85 Product overview: SN65LVDS9638DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9638DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DR - 029602-SN65LVDS9638DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DR
029602-SN65LVDS9638DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DR 029602-SN65LVDS9638DR
Manufacturer: Texas Instruments Win Source Part Number: 029602-SN65LVDS9638D R Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029602-SN65LVDS9638DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS9638DR
LVDS Interface IC SN65LVDS9638DR
LVDS Interface IC DUAL LVDS TRANSMITTER

LVDS Interface IC DUAL LVDS TRANSMITTER

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS9638DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS9638DR
Drivers, Receivers, Transceivers SN65LVDS9638DR
IC DRIVER 2/0 8SOIC

IC DRIVER 2/0 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS9638DR 710-SN65LVDS9638DR 029602-SN65LVDS9638DR SN65LVDS9638DR SN65LVDS9638DR
Product Name SN65LVDS9638 Dual LVDS Transmitter Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DR LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transmitter Transceiver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details